Altech Corp. IP44 Splashproof Connector K42S30A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K42S30A IP44 Splashproof Connector from Altech Corp. is designed for industrial applications requiring robust electrical connections. It features a rugged construction using polyamide 6 material, which offers high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The connector operates effectively within a temperature range of -13°F to 176°F (-25°C to 80°C) and is compliant with EN 60309 standards. This connector includes a multi-ramp locking system for easy assembly and has clearly marked terminals for straightforward wiring. The design incorporates a grooved body for improved grip and an insulated cable clamp device to enhance safety. The connector is rated for 20-30A and is suitable for environments where splashproof capabilities are necessary, making it a reliable choice for demanding industrial settings.

Datasheet Summary
Powered by GS/AI

The K42S30A IP44 Splashproof Connector from Altech Corp. is designed for industrial applications requiring robust electrical connections. It features a rugged construction using polyamide 6 material, which offers high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The connector operates effectively within a temperature range of -13°F to 176°F (-25°C to 80°C) and is compliant with EN 60309 standards. This connector includes a multi-ramp locking system for easy assembly and has clearly marked terminals for straightforward wiring. The design incorporates a grooved body for improved grip and an insulated cable clamp device to enhance safety. The connector is rated for 20-30A and is suitable for environments where splashproof capabilities are necessary, making it a reliable choice for demanding industrial settings.

Suppliers

Company
Product
Description
Supplier Links
IP44 Splashproof Connector - K42S30A - Altech Corp.
Flemington, NJ, USA
IP44 Splashproof Connector
K42S30A
IP44 Splashproof Connector K42S30A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
AC Power Plugs & Receptacles - K42S30A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
K42S30A
AC Power Plugs & Receptacles K42S30A
AC Power Plugs & Receptacles Pin&Sleeve Connec, 30A, 400VAC

AC Power Plugs & Receptacles Pin&Sleeve Connec, 30A, 400VAC

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number K42S30A K42S30A
Product Name IP44 Splashproof Connector AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Configuration IEC
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D32S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IP44 Splashproof Straight Receptacle - F32S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F41S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IP67 Watertight 15° Angled Receptacle - F51S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers