Altech Corp. IP44 Splashproof Connector K32S20A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K32S20A IP44 Splashproof Connector from Altech Corp. is designed for industrial applications, featuring a rugged construction in polyamide 6 material that offers high impact and abrasion resistance. This connector is resistant to oil, petrol, and various acids and alkalines, making it suitable for aggressive environments. It operates within a temperature range of -13°F to 176°F (-25°C to 80°C) and includes features such as a grooved body for improved grip and an insulated cable clamp device. The connector is compliant with EN 60309 standards, ensuring safety and reliability in electrical connections. It is also designed for easy assembly, with all screws accessible from one side and terminals clearly marked for convenience.

Datasheet Summary
Powered by GS/AI

The K32S20A IP44 Splashproof Connector from Altech Corp. is designed for industrial applications, featuring a rugged construction in polyamide 6 material that offers high impact and abrasion resistance. This connector is resistant to oil, petrol, and various acids and alkalines, making it suitable for aggressive environments. It operates within a temperature range of -13°F to 176°F (-25°C to 80°C) and includes features such as a grooved body for improved grip and an insulated cable clamp device. The connector is compliant with EN 60309 standards, ensuring safety and reliability in electrical connections. It is also designed for easy assembly, with all screws accessible from one side and terminals clearly marked for convenience.

Suppliers

Company
Product
Description
Supplier Links
IP44 Splashproof Connector - K32S20A - Altech Corp.
Flemington, NJ, USA
IP44 Splashproof Connector
K32S20A
IP44 Splashproof Connector K32S20A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - K32S20A-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
K32S20A-ND
Power Entry Connectors - Inlets, Outlets, Modules K32S20A-ND
PIN&SLEEVE CONNEC 30A 250VAC 2P

PIN&SLEEVE CONNEC 30A 250VAC 2P

Buy Now Datasheet
AC Power Plugs & Receptacles - K32S20A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
K32S20A
AC Power Plugs & Receptacles K32S20A
AC Power Plugs & Receptacles Altech BLUE, IP44 Cable Gland, cUL

AC Power Plugs & Receptacles Altech BLUE, IP44 Cable Gland, cUL

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number K32S20A K32S20A-ND K32S20A
Product Name IP44 Splashproof Connector Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Plug Power Entry Module Plug
Configuration IEC Other
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Plug - S42S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP67 Watertight Plug - S41S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP67 Watertight Angled Inlet - A42S26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP44 Splashproof Connector - K31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers