Altech Corp. IP44 Splashproof Connector K31S50A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K31S50A IP44 Splashproof Connector from Altech Corp. is designed for industrial applications, featuring a rugged construction in polyamide 6 material that offers high impact and abrasion resistance. It is resistant to oil, petrol, and various acids and alkalines, making it suitable for aggressive environments. The connector operates within a temperature range of -13°F to 176°F (-25°C to 80°C) and is equipped with a grooved body for improved grip. It includes an insulated cable clamp device and provides maximum wiring space, with all terminals clearly marked for ease of installation. The connector is compliant with EN 60309 standards and is designed to ensure correct alignment of contact pins through external key-ways.

Datasheet Summary
Powered by GS/AI

The K31S50A IP44 Splashproof Connector from Altech Corp. is designed for industrial applications, featuring a rugged construction in polyamide 6 material that offers high impact and abrasion resistance. It is resistant to oil, petrol, and various acids and alkalines, making it suitable for aggressive environments. The connector operates within a temperature range of -13°F to 176°F (-25°C to 80°C) and is equipped with a grooved body for improved grip. It includes an insulated cable clamp device and provides maximum wiring space, with all terminals clearly marked for ease of installation. The connector is compliant with EN 60309 standards and is designed to ensure correct alignment of contact pins through external key-ways.

Suppliers

Company
Product
Description
Supplier Links
IP44 Splashproof Connector - K31S50A - Altech Corp.
Flemington, NJ, USA
IP44 Splashproof Connector
K31S50A
IP44 Splashproof Connector K31S50A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 1920-2239-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
1920-2239-ND
Power Entry Connectors - Inlets, Outlets, Modules 1920-2239-ND
PIN&SLEEVE CONNEC 20A 480VAC 2P

PIN&SLEEVE CONNEC 20A 480VAC 2P

Buy Now Datasheet
AC Power Plugs & Receptacles - K31S50A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
K31S50A
AC Power Plugs & Receptacles K31S50A
AC Power Plugs & Receptacles Pin&Sleeve Connec, 20A, 480VAC

AC Power Plugs & Receptacles Pin&Sleeve Connec, 20A, 480VAC

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number K31S50A 1920-2239-ND K31S50A
Product Name IP44 Splashproof Connector Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Plug Power Entry Module Plug
Configuration IEC Other
Applications Industrial
Mounting Style Cable Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Connector - K31S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers
IP44 Splashproof Box Inlet - G51S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP44 Splashproof Straight Inlet - A31S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP44 Splashproof Connector - K31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers