Altech Corp. IP44 Splashproof Large Box Receptacle D42S70A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IP44 Splashproof Large Box Receptacle, part number D42S70A, from Altech Corp. is designed for industrial applications requiring robust electrical connections. It features a rugged construction made from polyamide 6, which provides high impact and abrasion resistance, as well as excellent anti-tracking properties. The receptacle is rated for a wide operating temperature range of -13°F to 176°F (-25°C to 80°C) and is resistant to oil, petrol, and various acids and alkalines. This receptacle is compliant with EN 60309 and IEC 60309 standards, ensuring compatibility and safety in industrial environments. It includes features such as a grooved body for improved grip, an insulated cable clamp device, and maximum wiring space for ease of installation. The terminals are clearly marked, and all screws are accessible from one side, facilitating straightforward assembly and maintenance. The product is also splashproof with an IP44 rating, making it suitable for use in environments where moisture exposure is a concern.

Datasheet Summary
Powered by GS/AI

The IP44 Splashproof Large Box Receptacle, part number D42S70A, from Altech Corp. is designed for industrial applications requiring robust electrical connections. It features a rugged construction made from polyamide 6, which provides high impact and abrasion resistance, as well as excellent anti-tracking properties. The receptacle is rated for a wide operating temperature range of -13°F to 176°F (-25°C to 80°C) and is resistant to oil, petrol, and various acids and alkalines. This receptacle is compliant with EN 60309 and IEC 60309 standards, ensuring compatibility and safety in industrial environments. It includes features such as a grooved body for improved grip, an insulated cable clamp device, and maximum wiring space for ease of installation. The terminals are clearly marked, and all screws are accessible from one side, facilitating straightforward assembly and maintenance. The product is also splashproof with an IP44 rating, making it suitable for use in environments where moisture exposure is a concern.

Suppliers

Company
Product
Description
Supplier Links
IP44 Splashproof Large Box Receptacle - D42S70A - Altech Corp.
Flemington, NJ, USA
IP44 Splashproof Large Box Receptacle
D42S70A
IP44 Splashproof Large Box Receptacle D42S70A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
AC Power Plugs & Receptacles - D42S70A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
D42S70A
AC Power Plugs & Receptacles D42S70A
AC Power Plugs & Receptacles RECPF,30A,3P/4W,5h,6 00V

AC Power Plugs & Receptacles RECPF,30A,3P/4W,5h,600V

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number D42S70A D42S70A
Product Name IP44 Splashproof Large Box Receptacle AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Plug
Configuration Single
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Angled Inlet - A52S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP67 Watertight Plug - S44.25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP44 Splashproof Small Box Receptacle - D51S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IP44 Splashproof Plug - S41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers