Altech Corp. Din Rail, Channel CTS4U-N/BU

Description
Terminal Block Connector 2 Position Feed Through Blue 10-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Blue 10-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 1920-1289-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1920-1289-ND
Din Rail, Channel 1920-1289-ND
Terminal Block Connector 2 Position Feed Through Blue 10-22 AWG

Terminal Block Connector 2 Position Feed Through Blue 10-22 AWG

Buy Now Datasheet
Conn;Term Blk;DIN Rail;Feed-Thru;45x43mm;22-10 AWG;Blue;35/40 A;600 V - 35-CTS4U-N/BU - Utmel Electronic Limited
Hong Kong, China
Conn;Term Blk;DIN Rail;Feed-Thru;45x43mm;22-10 AWG;Blue;35/40 A;600 V
35-CTS4U-N/BU
Conn;Term Blk;DIN Rail;Feed-Thru;45x43mm;22-10 AWG;Blue;35/40 A;600 V 35-CTS4U-N/BU
Conn;Term Blk;DIN Rail;Feed-Thru;45x43 mm;22-10 AWG;Blue;35/40 A;600 V

Conn;Term Blk;DIN Rail;Feed-Thru;45x43mm;22-10 AWG;Blue;35/40 A;600 V

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1920-1289-ND 35-CTS4U-N/BU
Product Name Din Rail, Channel Conn;Term Blk;DIN Rail;Feed-Thru;45x43mm;22-10 AWG;Blue;35/40 A;600 V
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 130-4162-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
Terminal Block Wire Ferrules - 1920-1831-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details