Altech Corp. Connectors, Interconnects - Terminal Blocks - Din Rail, Channel CGT4N

Description
Win Source Part Number: 1061000-CGT4N Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Type: Ground, Earth Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Voltage - IEC: 1000V Voltage - UL: 600V Wire Gauge or Range - AWG: 10-22 AWG Wire Gauge or Range - mm2: 0.2-4mm² Color: Green, Yellow Package: Bulk Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 50 Terminal - Width: 6.0mm Stripping Length: 8mm Alternative Parts (Cross-Reference): 3040012; 3045017; 3042117; 3040656; 3040054; CGT6N; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1238 Base Product Number: CGT4
Request a Quote Datasheet
Description
Win Source Part Number: 1061000-CGT4N Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Type: Ground, Earth Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Voltage - IEC: 1000V Voltage - UL: 600V Wire Gauge or Range - AWG: 10-22 AWG Wire Gauge or Range - mm2: 0.2-4mm² Color: Green, Yellow Package: Bulk Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 50 Terminal - Width: 6.0mm Stripping Length: 8mm Alternative Parts (Cross-Reference): 3040012; 3045017; 3042117; 3040656; 3040054; CGT6N; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1238 Base Product Number: CGT4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1061000-CGT4N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1061000-CGT4N
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1061000-CGT4N
Win Source Part Number: 1061000-CGT4N Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Type: Ground, Earth Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Voltage - IEC: 1000V Voltage - UL: 600V Wire Gauge or Range - AWG: 10-22 AWG Wire Gauge or Range - mm2: 0.2-4mm² Color: Green, Yellow Package: Bulk Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 50 Terminal - Width: 6.0mm Stripping Length: 8mm Alternative Parts (Cross-Reference): 3040012; 3045017; 3042117; 3040656; 3040054; CGT6N; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1238 Base Product Number: CGT4

Win Source Part Number: 1061000-CGT4N
Category: Connectors, Interconnects>Terminal Blocks - Din Rail, Channel
Type: Ground, Earth
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Voltage - IEC: 1000V
Voltage - UL: 600V
Wire Gauge or Range - AWG: 10-22 AWG
Wire Gauge or Range - mm2: 0.2-4mm²
Color: Green, Yellow
Package: Bulk
Material - Insulation: Polyamide (PA66), Nylon 6/6
Standard Package: 50
Terminal - Width: 6.0mm
Stripping Length: 8mm
Alternative Parts (Cross-Reference): 3040012; 3045017; 3042117; 3040656; 3040054; CGT6N;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Other Names: 1920-1238
Base Product Number: CGT4

Buy Now Datasheet
Din Rail, Channel - 1920-1238-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1920-1238-ND
Din Rail, Channel 1920-1238-ND
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-22 AWG

Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-22 AWG

Buy Now Datasheet
Conn Terminal Block Altech - 26AK6061 - Newark, An Avnet Company
Chicago, IL, United States
Conn Terminal Block Altech
26AK6061
Conn Terminal Block Altech 26AK6061
CONN TERMINAL BLOCK

CONN TERMINAL BLOCK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1061000-CGT4N 1920-1238-ND 26AK6061
Product Name Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Din Rail, Channel Conn Terminal Block Altech
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-4618-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details