CENC16 grounding neutral clamps are panel or DIN rail mount devices for terminating neutral and grounding wires on busbars, using a single screw terminal. They are made with polyamide 66 insulation, have a voltage rating of 600 V, and support wire sizes 22-12 AWG solid or stranded or 0.2-6 mm². The clamp measures 9.8 mm wide, 23.3 mm long, and weighs 10.5 g. Torque specification is 17.5 lb-in (2.0 Nm). It is tin plated copper and rated for a continuous current of 76 A. Approvals include E220514 and 60947-7-2. Standard color is green, with other colors available. A flat-head screwdriver 1.0 x 5.5 mm is required for installation.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | CENC16 |
| Product Name | Grounding Busbar Clamps |
| Power Type | AC Power Connector; DC Power Connector |
| Device Type | Receptacle |
| Configuration | Single |
| Applications | Commercial |
| Mounting Style | Busbar Mounted |