Altech Corp. Thin Slot Wire Ducts with Lid B80x80T-R

Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Slot Wire Ducts with Lid, part number B80x80T-R, from Altech Corp. is designed specifically for cable management within cabinets and control panels. This product features a self-extinguishing PVC construction, ensuring lightweight and durable performance. The duct includes removable break-out fingers for easy cable routing and installation, allowing for flexibility in managing cables without the need for cutting tools. It is available in various sizes and colors, including gray, white, and black, catering to diverse application requirements. The duct is compliant with EN 50085-2-3 and DIN 43659 standards, making it suitable for a range of panel building needs. The service temperature range is from +5°F to +149°F (-15°C to +65°C), and it is UL94 V-O rated for flammability.

Datasheet Summary
Powered by GS/AI

The Thin Slot Wire Ducts with Lid, part number B80x80T-R, from Altech Corp. is designed specifically for cable management within cabinets and control panels. This product features a self-extinguishing PVC construction, ensuring lightweight and durable performance. The duct includes removable break-out fingers for easy cable routing and installation, allowing for flexibility in managing cables without the need for cutting tools. It is available in various sizes and colors, including gray, white, and black, catering to diverse application requirements. The duct is compliant with EN 50085-2-3 and DIN 43659 standards, making it suitable for a range of panel building needs. The service temperature range is from +5°F to +149°F (-15°C to +65°C), and it is UL94 V-O rated for flammability.

Suppliers

Company
Product
Description
Supplier Links
Thin Slot Wire Ducts with Lid - B80x80T-R - Altech Corp.
Flemington, NJ, USA
Thin Slot Wire Ducts with Lid
B80x80T-R
Thin Slot Wire Ducts with Lid B80x80T-R
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved

The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material.

Features:

  • LidRetention
  • Cable Retention
  • Break-Out Fingers
  • Easy Installation
  • Ideal Where No Break-outs Are Required
  • Complete Cable Protection
  • 22 Sizes, In Either Gray, White Or Black
  • UL, CSA and Lloyds Register Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Wiring Ducts
Product Number B80x80T-R
Product Name Thin Slot Wire Ducts with Lid
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
Slot Pitch 0.3900 inch (9.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Slot Wire Ducts with Lid - B100x100S/BU-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Blue
View Details
Standard Slot Wire Ducts with Lid - B130x80S/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details
Thin Slot Wire Ducts with Lid - B40x60T/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details
Standard Slot Wire Ducts with Lid - B60x80S/BL-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Black
View Details