Altech Corp. Unslotted Wall Wire Ducts with Lid B40x60US-R

Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unslotted Wall Wire Duct B40x60US-R from Altech Corp. is designed for effective cable management within cabinets and control panels. This product features a complete cable protection design, making it suitable for applications where no break-outs are required or side wall access is infrequent. It is manufactured from self-extinguishing PVC, ensuring lightweight yet robust performance. The duct is available in standard colors of gray, white, and black, and comes with a lid for added protection. The dimensions include a slot pitch of 0.49 inches and a slot width of 0.20 inches. This product is UL94 V-O rated, indicating its flame retardant properties, and is compliant with EN 50085-2-3 standards.

Datasheet Summary
Powered by GS/AI

The Unslotted Wall Wire Duct B40x60US-R from Altech Corp. is designed for effective cable management within cabinets and control panels. This product features a complete cable protection design, making it suitable for applications where no break-outs are required or side wall access is infrequent. It is manufactured from self-extinguishing PVC, ensuring lightweight yet robust performance. The duct is available in standard colors of gray, white, and black, and comes with a lid for added protection. The dimensions include a slot pitch of 0.49 inches and a slot width of 0.20 inches. This product is UL94 V-O rated, indicating its flame retardant properties, and is compliant with EN 50085-2-3 standards.

Suppliers

Company
Product
Description
Supplier Links
Unslotted Wall Wire Ducts with Lid - B40x60US-R - Altech Corp.
Flemington, NJ, USA
Unslotted Wall Wire Ducts with Lid
B40x60US-R
Unslotted Wall Wire Ducts with Lid B40x60US-R
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved

The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material.

Features:

  • LidRetention
  • Cable Retention
  • Break-Out Fingers
  • Easy Installation
  • Ideal Where No Break-outs Are Required
  • Complete Cable Protection
  • 22 Sizes, In Either Gray, White Or Black
  • UL, CSA and Lloyds Register Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Wiring Ducts
Product Number B40x60US-R
Product Name Unslotted Wall Wire Ducts with Lid
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B80x100US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details
Standard Slot WIre Ducts  with Lid - B100x80S/BU-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Blue
View Details
Standard Slot Wire Ducts with Lid - B25x40S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Thin Slot Wire Ducts with Lid - B25x80T/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details