Altech Corp. Standard Slot WIre Ducts with Lid B25x80S/BU-R

Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote Datasheet
Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Slot WIre Ducts  with Lid - B25x80S/BU-R - Altech Corp.
Flemington, NJ, USA
Standard Slot WIre Ducts with Lid
B25x80S/BU-R
Standard Slot WIre Ducts with Lid B25x80S/BU-R
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved

The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material.

Features:

  • LidRetention
  • Cable Retention
  • Break-Out Fingers
  • Easy Installation
  • Ideal Where No Break-outs Are Required
  • Complete Cable Protection
  • 22 Sizes, In Either Gray, White Or Black
  • UL, CSA and Lloyds Register Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Wiring Ducts
Product Number B25x80S/BU-R
Product Name Standard Slot WIre Ducts with Lid
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Blue
Slot Pitch 0.7900 inch (20.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B80x80US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Unslotted Wall Wire Ducts with Lid - B40x60US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Wire Ducts, Raceways - 1920-1119-ND - DigiKey
Specs
Wire Duct Style Slotted
Material Poly-Vinyl Chloride (PVC)
Colors Available Gray
View Details
Standard Slot Wire Ducts with Lid - B40x80S/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details