Altech Corp. Din Rail, Channel AS4/3/BL

Description
Terminal Block Connector 3 Position Feed Through Black 10-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Black 10-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 1920-1900-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1920-1900-ND
Din Rail, Channel 1920-1900-ND
Terminal Block Connector 3 Position Feed Through Black 10-22 AWG

Terminal Block Connector 3 Position Feed Through Black 10-22 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1920-1900-ND
Product Name Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-7218-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Terminal Blocks - 39.2404 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers