Altech Corp. Din Rail, Channel AS2.5/4

Description
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 1920-1895-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1920-1895-ND
Din Rail, Channel 1920-1895-ND
Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG

Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1046023-AS2.5/4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1046023-AS2.5/4
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1046023-AS2.5/4
Win Source Part Number: 1046023-AS2.5/4 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: AS Type: Feed Through Number of Positions: 4 Number of Levels: 1 Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 800V Current - UL: 25 A Voltage - UL: 600V Wire Gauge or Range - AWG: 12-22 AWG Wire Gauge or Range - mm2: 0.34-2.5mm2 Color: Gray Package: Bulk Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 100 Terminal - Width: 5.0mm Stripping Length: 11mm ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1895 Base Product Number: AS2.5

Win Source Part Number: 1046023-AS2.5/4
Category: Connectors, Interconnects>Terminal Blocks - Din Rail, Channel
Series: AS
Type: Feed Through
Number of Positions: 4
Number of Levels: 1
Termination Style: Push In, Spring
Current - IEC: 24 A
Voltage - IEC: 800V
Current - UL: 25 A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 12-22 AWG
Wire Gauge or Range - mm2: 0.34-2.5mm2
Color: Gray
Package: Bulk
Material - Insulation: Polyamide (PA66), Nylon 6/6
Standard Package: 100
Terminal - Width: 5.0mm
Stripping Length: 11mm
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Other Names: 1920-1895
Base Product Number: AS2.5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1920-1895-ND 1046023-AS2.5/4
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-7314-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Terminal Blocks - 39.1319 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2717-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers