Altech Corp. Din Rail, Channel AS2.5/3/W

Description
Terminal Block Connector 3 Position Feed Through White 12-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through White 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 1920-1894-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1920-1894-ND
Din Rail, Channel 1920-1894-ND
Terminal Block Connector 3 Position Feed Through White 12-22 AWG

Terminal Block Connector 3 Position Feed Through White 12-22 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 971546-AS2.5/3/W - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
971546-AS2.5/3/W
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 971546-AS2.5/3/W
Win Source Part Number: 971546-AS2.5/3/W Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: AS Type: Feed Through Number of Positions: 3 Number of Levels: 1 Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 800V Current - UL: 25 A Voltage - UL: 600V Wire Gauge or Range - AWG: 12-22 AWG Wire Gauge or Range - mm2: 0.34-2.5mm2 Color: White Package: Bulk Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 100 Terminal - Width: 5.0mm Stripping Length: 11mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1894 Base Product Number: AS2.5

Win Source Part Number: 971546-AS2.5/3/W
Category: Connectors, Interconnects>Terminal Blocks - Din Rail, Channel
Series: AS
Type: Feed Through
Number of Positions: 3
Number of Levels: 1
Termination Style: Push In, Spring
Current - IEC: 24 A
Voltage - IEC: 800V
Current - UL: 25 A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 12-22 AWG
Wire Gauge or Range - mm2: 0.34-2.5mm2
Color: White
Package: Bulk
Material - Insulation: Polyamide (PA66), Nylon 6/6
Standard Package: 100
Terminal - Width: 5.0mm
Stripping Length: 11mm
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Other Names: 1920-1894
Base Product Number: AS2.5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1920-1894-ND 971546-AS2.5/3/W
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details