The AML4 is a 30mm non-illuminated metal push button operator designed for maintained action, featuring a red mushroom head with indicating arrows. It operates on a press-to-lock, turn-to-release mechanism, making it suitable for applications requiring secure locking functions. The product is rated for NEMA Type 4X environments, indicating its suitability for use in harsh conditions, including exposure to moisture and dust. This push button can accommodate up to four contact blocks, allowing for a combination of normally open (NO) and normally closed (NC) contacts, enhancing its versatility in various control applications. The AML4 is compatible with specific contact elements, including configurations of one normally open and one normally closed contact (S11) or two normally open and two normally closed contacts (S11 + S12). Additional screws for contact installation must be purchased separately when using more than two contact blocks. Overall, the AML4 is a robust option for engineers seeking a reliable and durable push button solution for their projects.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.
Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.
Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.
Cast aluminum control stations are available to your specifications.
These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Mushroom with Indicating Arrows
30 mm Push Buttons
PUSH BUTTON OPER, 30 MM, RED, NON ILL. MUSH., IND. ARROW. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Altech Corp. | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AML4 | AML4 | 70156679 | 3698532 |
| Product Name | 30mm Non- Illuminated Mushroom with Arrows Push Buttons | Push Buttons/ 30mm Non-Illuminated Metal Operators | Pushbutton Operator, Non-Illum., Red Mush., Press to Lock/Turn to Release, 30mm | Pushbutton |
| Switch Type | Keyswitch | |||
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Maintained Contact | Maintained Contact | ||
| Features | Has CE Certification; Has CSA Certification | Is UL listed |