Altech Corp. Cylindrical Sensors AIS18N08AN024-2M

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIS18N08AN024-2M is a cylindrical inductive proximity sensor from Altech Corp. designed for non-flush mounting applications. It operates on a DC voltage range of 10-30V and has a sensing distance of up to 8mm. The sensor features a nickel-plated brass housing and is rated for IP67 protection, making it suitable for various industrial environments. It supports Normally Open (NO) output configuration and has a maximum load current of 250 mA. The sensor is equipped with a 2-meter fixed PVC cable, with options for different cable lengths and materials available upon request. The operating temperature range is from -25 to 70°C. This sensor is ideal for applications requiring reliable detection of metal objects without physical contact.

Datasheet Summary
Powered by GS/AI

The AIS18N08AN024-2M is a cylindrical inductive proximity sensor from Altech Corp. designed for non-flush mounting applications. It operates on a DC voltage range of 10-30V and has a sensing distance of up to 8mm. The sensor features a nickel-plated brass housing and is rated for IP67 protection, making it suitable for various industrial environments. It supports Normally Open (NO) output configuration and has a maximum load current of 250 mA. The sensor is equipped with a 2-meter fixed PVC cable, with options for different cable lengths and materials available upon request. The operating temperature range is from -25 to 70°C. This sensor is ideal for applications requiring reliable detection of metal objects without physical contact.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - AIS18N08AN024-2M - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
AIS18N08AN024-2M
Cylindrical Sensors AIS18N08AN024-2M
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
AIS18N08AN024-2M
Proximity Sensors AIS18N08AN024-2M
Proximity Sensors SENSOR-M18-S8.0-NF-1 030VDC

Proximity Sensors SENSOR-M18-S8.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number AIS18N08AN024-2M AIS18N08AN024-2M
Product Name Cylindrical Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08310002503 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Flat Pack Sensors - 9869-1031 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Other; Flat Pack
View Details
2 suppliers
Ultra High Snesitivity Ring Sensors - 9716-5000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 11.87 inch (302 mm)
View Details
Hardware - 08317822365 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details