Altech Corp. Cylindrical Sensors AIS18F05AD024-2M

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIS18F05AD024-2M is a cylindrical inductive proximity sensor with a flush mount design, M18 thread, and a sensing distance of 5 mm. It operates on 10-30 VDC with a maximum load current of 200 mA and features a 2-meter PVC fixed cable with oil-resistant encapsulation. The housing is nickel-plated brass, and it includes LED indication for output energized. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards and has a temperature range of -25 to 70°C. It provides a normally open (NO) DC output with a switching frequency of 200 Hz, voltage drop ≤4.5 V, and reverse polarity, short circuit, and transient voltage protection.

Datasheet Summary
Powered by GS/AI

The AIS18F05AD024-2M is a cylindrical inductive proximity sensor with a flush mount design, M18 thread, and a sensing distance of 5 mm. It operates on 10-30 VDC with a maximum load current of 200 mA and features a 2-meter PVC fixed cable with oil-resistant encapsulation. The housing is nickel-plated brass, and it includes LED indication for output energized. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards and has a temperature range of -25 to 70°C. It provides a normally open (NO) DC output with a switching frequency of 200 Hz, voltage drop ≤4.5 V, and reverse polarity, short circuit, and transient voltage protection.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - AIS18F05AD024-2M - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
AIS18F05AD024-2M
Cylindrical Sensors AIS18F05AD024-2M
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
AIS18F05AD024-2M
Proximity Sensors AIS18F05AD024-2M
Proximity Sensors SENSOR-M18-S5.0-F-10 30VDC

Proximity Sensors SENSOR-M18-S5.0-F-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number AIS18F05AD024-2M AIS18F05AD024-2M
Product Name Cylindrical Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Snesitivity Ring Sensors - 9715-3000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 4 inch (102 mm)
View Details
Cylindrical Sensors - 9964-6010 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details
Hardware - 08317816700 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Hardware - 08310001716 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details