The AIS12N04UP024-Q65 is a cylindrical inductive proximity sensor with a 12mm diameter and a 4mm non-flush sensing distance. It operates on 10-30V DC with a PNP output, features a nickel-plated brass housing, and uses a quick disconnect connector. The sensor meets IP67 protection standards and comes with a 2-meter PUR cable.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M12-S4.0-NF-1
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS12N04UP024-Q65 | AIS12N04UP024-Q65 |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.1600 inch (4.06 mm) | |
| Repeatability | 11.81 mils (300 µm) | |
| Switching Frequency | 1 kHz |