The AIS12N04AP024-Q65 is a 12mm diameter cylindrical inductive proximity sensor with a 4mm non-flush sensing distance, featuring a PNP transistor output and a quick disconnect connector. It operates on 10-30V DC with a maximum output current of 250mA. The sensor has a nickel-plated brass housing and meets IP67 protection standards. It includes a 2-meter PVC fixed cable and supports complementary NO/NC output configuration.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M12-S4.0-NF-1
Features:
| Altech Corp. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | AIS12N04AP024-Q65 | AIS12N04AP024-Q65 | 70075967 |
| Product Name | Cylindrical Sensors | Proximity Sensors | SENSOR-M12-S4.0-NF-1030VDC, 250MA--PNP-NO-65 CONNECTOR |
| Sensor Technology | Magnetic Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical | |
| Operation Distance | 0.1600 inch (4.06 mm) | 0.1575 inch (4 mm) | |
| Repeatability | 11.81 mils (300 µm) | ||
| Switching Frequency | 1 kHz |