The AIS12F02AN024-2M is a cylindrical inductive proximity sensor with a flush mount design, M12 housing, and a sensing distance of 2 mm. It operates on DC 10-30 V with a maximum load current of 250 mA and features an NPN normally open output. The sensor includes a 2-meter fixed PVC cable and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. It has a switching frequency of up to 1000 Hz, a voltage drop of 2.5 V maximum, and operates within a temperature range of -25 to 70°C.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
SENSOR PROX INDUCTIVE 2MM CYLIND
Proximity Sensors SENSOR-M12-S2.0-F-10
| Altech Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | AIS12F02AN024-2M | 1920-2285-ND | AIS12F02AN024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0800 inch (2.03 mm) | ||
| Repeatability | 3.94 mils (100 µm) | ||
| Switching Frequency | 1 kHz | 1 kHz |