The AIS08F1.5AN024-2M is a cylindrical inductive proximity sensor with an 8mm diameter, flush mount design, and a sensing distance of 1.5mm. It operates on 10-30V DC with a 3-wire NPN output, has a maximum switching frequency of 2000 Hz, and delivers a maximum load current of 250 mA. The sensor features a stainless steel housing, a fixed 2-meter PVC cable, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. It includes reverse polarity, short circuit, and overload protection.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M8-S1.5-F-103
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS08F1.5AN024-2M | AIS08F1.5AN024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.0600 inch (1.52 mm) | |
| Repeatability | 1.97 mils (50 µm) | |
| Switching Frequency | 2 kHz |