The AIK12N04AN024-2M is a 3-wire DC cylindrical inductive proximity sensor with a non-flush mount design, offering a sensing distance of 4mm. It features a nickel-plated brass housing, a PNP transistor output with normally closed configuration, and a 2-meter PVC fixed cable. Operating voltage ranges from 10 to 30 VDC with a maximum load current of 250 mA. The sensor provides IP67 (NEMA 1, 3, 4, 6, 12, 13) environmental protection, includes reverse polarity, overload, and short-circuit protection, and operates within a temperature range of -25 to 70°C. It has a switching frequency of up to 1000 Hz and a repeatability of 0.3mm.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M12-S4.0-NF-1
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIK12N04AN024-2M | AIK12N04AN024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.1600 inch (4.06 mm) | |
| Repeatability | 11.81 mils (300 µm) | |
| Switching Frequency | 0.1000 kHz |