The IP44 Splashproof Straight Inlet, part number A52S22A, from Altech Corp. is designed for industrial applications requiring robust electrical connections. It is constructed from polyamide 6 material, providing high impact and abrasion resistance, as well as resistance to oil, petrol, and various acids and alkalines. The inlet operates effectively within a temperature range of -13°F to 176°F (-25°C to 80°C) and features excellent anti-tracking properties. This inlet is compliant with EN 60309 standards, ensuring compatibility with other devices in the series. It includes a multi-ramp locking system for easy assembly and has clearly marked terminals for straightforward installation. The design incorporates a splashproof rating of IP44, making it suitable for environments where moisture exposure is a concern. The ground pin is designed to prevent incorrect connections, enhancing safety during use.
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.
Features:
AC Power Plugs & Receptacles INLTM,30A,4P/5W,9h,1
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | A52S22A | A52S22A |
| Product Name | IP44 Splashproof Straight Inlet | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector |
| Device Type | Plug | Plug |
| Configuration | IEC | |
| Applications | Industrial | |
| Mounting Style | Cable |