Altech Corp. IP44 Splashproof Angled Inlet A31S21A

Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Description
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IP44 Splashproof Angled Inlet A31S21A from Altech Corp. is designed for industrial applications, featuring a rugged construction in polyamide 6 material that offers high impact and abrasion resistance. It is resistant to oil, petrol, and various acids and alkalines, making it suitable for aggressive environments. The inlet operates within a temperature range of -13°F to 176°F (-25°C to 80°C) and is equipped with a multi-ramp locking system for easy assembly. It complies with IEC 60309 standards, ensuring compatibility and safety with color-coded terminals for voltage and frequency matching. The design includes a shrouded housing that protects contacts from physical damage and prevents accidental contact with live parts. This product is ideal for engineers seeking reliable and durable inlet solutions for demanding industrial settings.

Datasheet Summary
Powered by GS/AI

The IP44 Splashproof Angled Inlet A31S21A from Altech Corp. is designed for industrial applications, featuring a rugged construction in polyamide 6 material that offers high impact and abrasion resistance. It is resistant to oil, petrol, and various acids and alkalines, making it suitable for aggressive environments. The inlet operates within a temperature range of -13°F to 176°F (-25°C to 80°C) and is equipped with a multi-ramp locking system for easy assembly. It complies with IEC 60309 standards, ensuring compatibility and safety with color-coded terminals for voltage and frequency matching. The design includes a shrouded housing that protects contacts from physical damage and prevents accidental contact with live parts. This product is ideal for engineers seeking reliable and durable inlet solutions for demanding industrial settings.

Suppliers

Company
Product
Description
Supplier Links
IP44 Splashproof Angled Inlet - A31S21A - Altech Corp.
Flemington, NJ, USA
IP44 Splashproof Angled Inlet
A31S21A
IP44 Splashproof Angled Inlet A31S21A
Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use. Features: High Impact And Abrasion Resistance Resistant To Oil, Petrol, Most Acids And Alkalines Operating Temperature Range -13°F To 176°F Excellent Anti-tracking Grooved Body Improves Hand Grip Insulated Cable Clamp Device Maximum Wiring Space Terminals Clearly Marked All Screws Are Accessible From One Side

Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The pin and sleeve devices are manufactured to EN 60309 Part 1 and 2: IEC 60309. Their rugged construction in polyamide 6 material provides good anti-tracking properties and high resistance to aggressive industrial use.

Features:

  • High Impact And Abrasion Resistance
  • Resistant To Oil, Petrol, Most Acids And Alkalines
  • Operating Temperature Range -13°F To 176°F
  • Excellent Anti-tracking
  • Grooved Body Improves Hand Grip
  • Insulated Cable Clamp Device
  • Maximum Wiring Space
  • Terminals Clearly Marked
  • All Screws Are Accessible From One Side
Buy Now Datasheet
AC Power Plugs & Receptacles - A31S21A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
A31S21A
AC Power Plugs & Receptacles A31S21A
AC Power Plugs & Receptacles INLTM,20A,2P/3W,6h,2 50V

AC Power Plugs & Receptacles INLTM,20A,2P/3W,6h,250V

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number A31S21A A31S21A
Product Name IP44 Splashproof Angled Inlet AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Configuration IEC
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Heavy Duty Power Connectors - 403067M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
IP67 Watertight Connector - K52S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP44 Splashproof Straight Inlet - A31S12A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers