Altech Corp. Cylindrical Sensors 9986-2000

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9986-2000 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9986-2000
Cylindrical Sensors 9986-2000
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9986-2000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9986-2000
Proximity Sensors 9986-2000
ITBN-M30-S10 -FL-1830VDC

ITBN-M30-S10 -FL-1830VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9986-2000
Proximity Sensors 9986-2000
Proximity Sensors ITBN-M30-S10 -FL-1830VDC

Proximity Sensors ITBN-M30-S10 -FL-1830VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9986-2000 9986-2000 9986-2000
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
Repeatability 39.37 mils (1000 µm)
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08313550130 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Hardware - 08317822200 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Block Sensors - 9803-3000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
2 suppliers