The 9984-2000 is a flush-mount cylindrical inductive proximity sensor with a 18 mm threaded stainless steel housing, operating on 18-30 VDC, and delivering a sensing distance of 5 mm. It features a PNP normally open output, a maximum load current of 120 mA, and a switching frequency of 1000 Hz. The sensor includes reverse polarity, short circuit, and overload protection, with a temperature range of -25 to 70°C and IP67 (NEMA 1, 3, 4, 6, 12, 13) environmental protection. It has a 2-meter fixed PVC cable and a nickel-plated brass housing.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M18-S5.0-FL-183
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9984-2000 | 9984-2000 | 9984-2000 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.2000 inch (5.08 mm) | ||
| Repeatability | 19.69 mils (500 µm) | ||
| Switching Frequency | 1 kHz |