Altech Corp. Cylindrical Sensors 9982-4500

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech part number 9982-4500 is a cylindrical inductive proximity sensor designed for applications requiring reliable detection in various environments. This sensor operates within a voltage range of 10V to 60V DC and supports a maximum load current of 400 mA. It features a normally closed output configuration and is equipped with a fixed cable of 2 meters in length. The sensor is constructed with a nickel-plated brass housing and is rated for IP67 protection, making it suitable for use in harsh conditions. The operating temperature range is from -25°C to 70°C (-13°F to 158°F), ensuring functionality in diverse environments. The sensor's switching frequency is up to 2000 Hz, providing quick response times for dynamic applications.

Datasheet Summary
Powered by GS/AI

The Altech part number 9982-4500 is a cylindrical inductive proximity sensor designed for applications requiring reliable detection in various environments. This sensor operates within a voltage range of 10V to 60V DC and supports a maximum load current of 400 mA. It features a normally closed output configuration and is equipped with a fixed cable of 2 meters in length. The sensor is constructed with a nickel-plated brass housing and is rated for IP67 protection, making it suitable for use in harsh conditions. The operating temperature range is from -25°C to 70°C (-13°F to 158°F), ensuring functionality in diverse environments. The sensor's switching frequency is up to 2000 Hz, providing quick response times for dynamic applications.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9982-4500 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9982-4500
Cylindrical Sensors 9982-4500
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9982-4500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9982-4500
Proximity Sensors 9982-4500
ITBN-M12-S2.0-FL-106 0VDC

ITBN-M12-S2.0-FL-1060VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9982-4500
Proximity Sensors 9982-4500
Proximity Sensors ITBN-M12-S2.0-FL-106 0VDC

Proximity Sensors ITBN-M12-S2.0-FL-1060VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9982-4500 9982-4500 9982-4500
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
Repeatability 7.87 mils (200 µm)
Switching Frequency 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - AIS18N08AP024-Q65 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
2 suppliers
Cylindrical Sensors - 9982-4565 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Block Style Inductive Proximity Sensors - 9853-3900 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details