Altech Corp. Cylindrical Inductive Proximity Sensors 9964-4263

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech part number 9964-4263 is a cylindrical inductive proximity sensor designed for reliable detection in various applications. It operates within a voltage range of 10-30V DC and supports a maximum load current of 200 mA. This sensor features a normally open output configuration and is equipped with a fixed cable of 2 meters in length. The sensor is constructed with a nickel-plated brass housing and is rated IP67, ensuring protection against dust and water ingress. It is suitable for use in environments with temperatures ranging from -25 to 70°C (-13 to 158°F). The sensor's switching frequency is up to 1000 Hz, providing quick response times for applications requiring fast detection. This product is ideal for engineers seeking a robust and versatile sensing solution.

Datasheet Summary
Powered by GS/AI

The Altech part number 9964-4263 is a cylindrical inductive proximity sensor designed for reliable detection in various applications. It operates within a voltage range of 10-30V DC and supports a maximum load current of 200 mA. This sensor features a normally open output configuration and is equipped with a fixed cable of 2 meters in length. The sensor is constructed with a nickel-plated brass housing and is rated IP67, ensuring protection against dust and water ingress. It is suitable for use in environments with temperatures ranging from -25 to 70°C (-13 to 158°F). The sensor's switching frequency is up to 1000 Hz, providing quick response times for applications requiring fast detection. This product is ideal for engineers seeking a robust and versatile sensing solution.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Inductive Proximity Sensors - 9964-4263 - Altech Corp.
Flemington, NJ, USA
Cylindrical Inductive Proximity Sensors
9964-4263
Cylindrical Inductive Proximity Sensors 9964-4263
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Proximity Sensors
Product Number 9964-4263
Product Name Cylindrical Inductive Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 0.5000 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ring Style Sensors - 9702-0400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
2 suppliers
Specs
Sensor Technology Inductive Proximity Sensor
View Details