The Altech part number 9962-5845 is a cylindrical inductive proximity sensor designed for various applications. It features a nickel-plated brass housing and operates within a voltage range of 10-30V DC. This sensor has a sensing distance of 4mm (0.16 in.) and is classified as a non-flush mount type, which allows for larger sensing distances compared to flush mount sensors. It is equipped with a normally open output and has a maximum load current of 200 mA. The sensor is rated for IP67 protection, making it suitable for use in environments where dust and water exposure is a concern. Additionally, it operates effectively within a temperature range of -25 to 70°C (-13 to 158°F) and includes features such as short circuit protection and overload protection. The product is available with a fixed cable of 2 meters in length.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9962-5845 |
| Product Name | Cylindrical Sensors |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0800 inch (2.03 mm) |
| Repeatability | 7.87 mils (200 µm) |
| Switching Frequency | 0.0150 kHz |