Altech Corp. Hardware 9962-4236

Description
Inductive Sensor KJ4-M12MN170-DPS-V2- X00
Request a Quote
Description
Inductive Sensor KJ4-M12MN170-DPS-V2- X00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 9962-4236 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
9962-4236
Hardware 9962-4236
Inductive Sensor KJ4-M12MN170-DPS-V2- X00

Inductive Sensor KJ4-M12MN170-DPS-V2-X00

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 9962-4236
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Inductive Proximity Sensors - 9932-0600 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
Capacitive Proximity Sensors - 5000000966-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details