The 9962-3100 is a 12 mm flush-mount cylindrical inductive proximity sensor with a plastic housing (TROGAMID T) and a sensing distance of 2 mm. It operates on 10-30 VDC, provides a PNP normally open output, and supports up to 400 mA load current with a voltage drop of 2.4 V. The sensor has a switching frequency of 2000 Hz, a repeatability of 0.20 mm, and a temperature range of -25 to 70°C. It meets IEC 529 IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, and includes reverse polarity, overload, and short circuit protection. A 1 LED indicates output energized.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITPA-M12-S2.0-FL-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9962-3100 | 9962-3100 | 9962-3100 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0800 inch (2.03 mm) | ||
| Repeatability | 7.87 mils (200 µm) | ||
| Switching Frequency | 2 kHz |