The 9962-2300 is a 12mm diameter, M12 threaded, flush-mount inductive proximity sensor with a 2mm sensing distance, brass nickel-plated housing, and PNP normally open output. It operates on 10-30 VDC with a maximum load current of 200 mA and a supply current of ≤10 mA. The sensor has a switching frequency of 4000 Hz, a voltage drop of ≤2.4 V, and leakage current of ≤10 µA, with a temperature range of -25 to 70°C and IP67 (NEMA 1, 3, 4, 6, 12, 13) protection. It includes a fixed 2-meter PVC cable with PNP wiring and an LED indicator for output energized.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M12-S2.0-FL-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9962-2300 | 9962-2300 | 9962-2300 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.2000 inch (5.08 mm) | ||
| Repeatability | 19.69 mils (500 µm) | ||
| Switching Frequency | 1 kHz |