The 9961-1264 is a non-flush mount cylindrical inductive proximity sensor with a 6.5 mm diameter, designed for use with 10-30 VDC and a maximum switching current of 200 mA. It has a sensing distance of 3.0 mm, operates with a maximum leakage current of 10 µA, and supports a switching frequency of up to 2000 Hz. The sensor housing is stainless steel, with a PBTB sensing face, and it meets IP67 (NEMA1, 3, 4, 6, 12, 13) protection standards. It is equipped with a fixed cable and a normally open output configuration.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITSS-S65-S1.5-FL-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9961-1264 | 9961-1264 | 9961-1264 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0600 inch (1.52 mm) | ||
| Repeatability | 5.91 mils (150 µm) | ||
| Switching Frequency | 2 kHz |