The part number 9954-5640 is a 2-meter AC cable assembly for quick disconnect cylindrical inductive proximity sensors, featuring a 48/68 connector, PVC insulation, and a straight configuration. It is rated for 20V to 250V AC at 50/60Hz, with a maximum current of 500 mA and a leakage current of ≤2 mA. The cable supports sensors with flush mount housings, compatible with nickel-plated brass or other materials offered in the series. The sensor housing dimensions and mounting requirements follow standard cylindrical sensor specifications of 8mm diameter and 5mm sensing distance. The cable is designed for use with Altech cylindrical sensors meeting IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9954-5640 |
| Product Name | Cylindrical Sensors |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.2000 inch (5.08 mm) |
| Repeatability | 9.84 mils (250 µm) |
| Switching Frequency | 0.0150 kHz |