Altech Corp. Cylindrical Inductive Proximity Sensors 9954-1967

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9954-1967 is a 2-meter AC cable assembly for M18 non-flush mount cylindrical inductive proximity sensors, featuring a 66/67 right-angle PVC connector. It supports operating voltages of 90 to 250 VAC at 50/60 Hz, with a maximum current of 180 mA and a maximum switching current of 1 A. The cable has a wire gauge of 0.8 mm² (0.031 in²) and complies with the IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standard. Wire colors correspond to Altech's standard wiring configurations for quick-disconnect sensors.

Datasheet Summary
Powered by GS/AI

The 9954-1967 is a 2-meter AC cable assembly for M18 non-flush mount cylindrical inductive proximity sensors, featuring a 66/67 right-angle PVC connector. It supports operating voltages of 90 to 250 VAC at 50/60 Hz, with a maximum current of 180 mA and a maximum switching current of 1 A. The cable has a wire gauge of 0.8 mm² (0.031 in²) and complies with the IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standard. Wire colors correspond to Altech's standard wiring configurations for quick-disconnect sensors.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Inductive Proximity Sensors - 9954-1967 - Altech Corp.
Flemington, NJ, USA
Cylindrical Inductive Proximity Sensors
9954-1967
Cylindrical Inductive Proximity Sensors 9954-1967
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Proximity Sensors
Product Number 9954-1967
Product Name Cylindrical Inductive Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
Repeatability 31.5 mils (800 µm)
Switching Frequency 0.0150 to 15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 08400832263 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Cylindrical Sensors - AIS12F02AP024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Ring Style Sensors - 9708-0159 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.0094 to 3.94 inch (0.2400 to 100 mm)
View Details