The 9952-5840 is a flush-mount, 2-wire AC cylindrical inductive proximity sensor with a 12 mm threaded housing and a sensing distance of 2 mm. It features a nickel-plated brass housing, a Teflon front cap, and operates on a 20-250 VAC supply with a maximum load current of 300 mA. The sensor is rated IP67 and NEMA 1, 3, 4, 6, 12, 13 for environmental protection, with an operating temperature range of -25 to 70°C. It includes a fixed 2 m PVC cable and is designed for weld immunity with an operating frequency of 15 Hz at a 150 mA resistive load.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9952-5840 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0800 inch (2.03 mm) |
| Repeatability | 3.94 mils (100 µm) |
| Switching Frequency | 0.0150 kHz |