The 9952-5648 is a 12mm diameter, flush-mounted, AC 2-wire inductive proximity sensor with a sensing distance of 4mm, designed for weld environments with teflon-coated front cap and nickel-plated brass housing. It operates from 20V to 250V AC at 50/60Hz, with a maximum load current of 300mA, a voltage drop across the sensor of ≤5V, and a switching frequency of 15Hz under a 150mA resistive load. The sensor meets IEC 529 IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, with an operating temperature range of -25°C to 70°C. It includes a 2m PVC fixed cable and a brass, nickel-plated locknut.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9952-5648 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0800 inch (2.03 mm) |
| Repeatability | 3.94 mils (100 µm) |
| Switching Frequency | 0.0150 kHz |