The 9952-0866 is a non-flush mounted, 2-wire AC cylindrical inductive proximity sensor with a 4mm sensing distance, featuring a brass nickel-plated housing and a 66-style 3-pin connector. It operates at 90-250V AC with a maximum load current of 180 mA and a supply current of 5 mA, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. The sensor has a temperature range of -25 to 70°C and includes a built-in LED for output indication. It is rated for a switching frequency of 15 Hz at 220 V and has a voltage drop across the sensor of ≤8V, with a maximum leakage current of ≤1.5 mA at 110 V. The connector is supplied with a brass nickel-plated locknut.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9952-0866 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.1600 inch (4.06 mm) |
| Repeatability | 15.75 mils (400 µm) |
| Switching Frequency | 0.0150 to 15 kHz |