The 9952-0462 is a flush-mounted, 2-wire AC inductive proximity sensor with a 4mm sensing distance, housed in brass with nickel plating. It operates on 90-250V AC with a maximum load current of 180 mA and a supply current of 5 mA. The sensor features a fixed PVC cable, 2m in length, terminated with an M12 x 1 connector, and includes a 360° LED indicator for output status. It meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, with an operating temperature range of -25 to 70°C and a switching frequency of 15 Hz at 220V. Repeatability is rated at 0.4mm.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9952-0462 |
| Product Name | Cylindrical Sensors |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.1600 inch (4.06 mm) |
| Repeatability | 15.75 mils (400 µm) |
| Switching Frequency | 0.0150 kHz |