The 9932-0700 is a flush-mount M30 cylindrical inductive proximity sensor with a sensing distance of 10mm, designed for DC operation. It features a metal housing and operates with a nominal voltage of 8.2V DC at 1kΩ load, drawing 0.5mA nominal current and 3.5mA maximum current. The sensor has a switching frequency of 500Hz and a repetition accuracy of ≤15% with a hysteresis of ≤10%. It is rated for IP67 environmental protection and can be paired with 2-meter DC cable assemblies or mounting brackets. The part is compatible with Altech's quick-disconnect systems and is identified by plastic backing and metal housing construction (PBTP).
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
Proximity Sensors Ind Prox Sens, M30,30mm, Namur
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9932-0700 | 9932-0700 | 9932-0700 |
| Product Name | Cylindrical Inductive Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3900 inch (9.91 mm) | ||
| Repeatability | 3.94 mils (100 µm) | ||
| Switching Frequency | 0.5000 to 500 kHz |