The 9924-0568 is a 2-wire AC cylindrical inductive proximity sensor with a 12 mm diameter and flush mount configuration, offering a 2 mm sensing distance. It has a nickel-plated brass housing and PBTB front cap, operating from 20 to 250 VAC at 50/60 Hz. The sensor supports a maximum load current of 300 mA, with a voltage drop of ≤5 V and a switching frequency of 15 Hz. It meets IEC (529) IP67 and NEMA 1, 3, 4, 6, 12, 13 protection ratings and functions within a temperature range of -25 to 70°C. It includes a fixed 2 m PVC cable with a 68-style 3-pin micro connector and a normally open output.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors Ind Prox Sens, M12, F, NO, 2mm
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9924-0568 | 9924-0568 | 9924-0568 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0800 inch (2.03 mm) | ||
| Repeatability | 7.87 mils (200 µm) | ||
| Switching Frequency | 0.0150 kHz |