Altech Corp. Proximity Sensors 9924-0502

Description
Ind Prox Sens, M12, F, NO, 2mm
Request a Quote
Description
Ind Prox Sens, M12, F, NO, 2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9924-0502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9924-0502
Proximity Sensors 9924-0502
Ind Prox Sens, M12, F, NO, 2mm

Ind Prox Sens, M12, F, NO, 2mm

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 9924-0502
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000003416-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details