Altech Corp. Limit Style Sensors 9883-3033

Description
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Style Sensors - 9883-3033 - Altech Corp.
Flemington, NJ, USA
Limit Style Sensors
9883-3033
Limit Style Sensors 9883-3033
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9883-3033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9883-3033
Proximity Sensors 9883-3033
IPSL,PNP,10-60VDC,40 0mA,F

IPSL,PNP,10-60VDC,400mA,F

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9883-3033
Proximity Sensors 9883-3033
Proximity Sensors IPSL,PNP,10-60VDC,40 0mA,F

Proximity Sensors IPSL,PNP,10-60VDC,400mA,F

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9883-3033 9883-3033 9883-3033
Product Name Limit Style Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7900 inch (20.07 mm)
Repeatability 39.37 mils (1000 µm)
Switching Frequency 0.1500 to 150 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9962-3300 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers
Cylindrical Sensors - AIS30N15UN024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5900 inch (14.99 mm)
View Details
2 suppliers
Limit Style Sensors - 9853-5831 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers