Altech Corp. Proximity Sensors 9863-3133

Description
ILTR-L01-S25 -PF-1030VDC
Request a Quote
Description
ILTR-L01-S25 -PF-1030VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9863-3133 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9863-3133
Proximity Sensors 9863-3133
ILTR-L01-S25 -PF-1030VDC

ILTR-L01-S25 -PF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9863-3133
Proximity Sensors 9863-3133
Proximity Sensors ILTR-L01-S25 -PF-1030VDC

Proximity Sensors ILTR-L01-S25 -PF-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9863-3133 9863-3133
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1028163-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details