The 9708-0559 is a DC 4-wire ring style inductive proximity sensor with a 100 mm ring diameter, detecting a minimum 8 mm steel ball, and featuring complementary PNP outputs. It operates from 10 to 30 V DC with a supply current of ≤25 mA and a maximum load current of 80 mA. The sensor has a switching frequency of 500 Hz, a voltage drop of ≤1.5 V for PNP, and a leakage current of ≤10 µA. It is housed in aluminum with an IP67 (NEMA 1, 3, 4, 6, 12, 13) rating and operates from -25 to 70°C. The sensor includes a 59-style connector and an LED for output indication.
Altech Ring Sensors are used for a variety of applications including punching and stamping operations to detect small metal parts and for the identification of metallic contamination in bulk materials. The sensitivity of all Altech Ring Sensors is given in terms of a steel metal ball diameter. This is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9708-0559 |
| Product Name | Ring Style Sensors |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Ring |
| Operation Distance | 3.94 inch (100 mm) |
| Switching Frequency | 0.5000 kHz |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |