Altech Corp. Ring Style Sensors 9705-0259

Description
Altech Ring Sensors are used for a variety of applications including punching and stamping operations to detect small metal parts and for the identification of metallic contamination in bulk materials. The sensitivity of all Altech Ring Sensors is given in terms of a steel metal ball diameter. This is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
Altech Ring Sensors are used for a variety of applications including punching and stamping operations to detect small metal parts and for the identification of metallic contamination in bulk materials. The sensitivity of all Altech Ring Sensors is given in terms of a steel metal ball diameter. This is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Style Sensors - 9705-0259 - Altech Corp.
Flemington, NJ, USA
Ring Style Sensors
9705-0259
Ring Style Sensors 9705-0259
Altech Ring Sensors are used for a variety of applications including punching and stamping operations to detect small metal parts and for the identification of metallic contamination in bulk materials. The sensitivity of all Altech Ring Sensors is given in terms of a steel metal ball diameter. This is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Ring Sensors are used for a variety of applications including punching and stamping operations to detect small metal parts and for the identification of metallic contamination in bulk materials. The sensitivity of all Altech Ring Sensors is given in terms of a steel metal ball diameter. This is the minimum diameter steel ball that the sensor will detect. Non-ferrous materials will require larger diameter parts for correct sensor detection.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Proximity Sensors
Product Number 9705-0259
Product Name Ring Style Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.97 inch (50.04 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9984-4765 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
3 suppliers
Ring Style Sensors - 9704-0159 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 11.81 inch (300 mm)
View Details
Block Sensors - 9809-0100 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers