General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Interfaces Relay Modules and Carriers Isolated Channels DIN Rail, 250 VAC⁄30 VDC
Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 8 A (SPDT) or 6 A (DPDT) or 15 A (SPDT isolated only); 22-12 AWG.
Industrial Relays Interface Mod 4Ch IsolDPDTMod Rel24VDC
RELAY GEN PURPOSE DPDT 8A 24V
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1920-2020-ND | 8956.2 | 70078373 | 8956.2 | 8956.2 |
| Product Name | Power Relays, Over 2 Amps | Relays | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | DIN | DIN | DIN; DIN Rail | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 158 F (-40 to 70 C) | -40 to 185 F (-40 to 85 C) |