Altech Corp. Cable and Cord Grips 5308 952

Description
"Cable Feedthrough 0.28"" ~ 0.55"" (7.0mm ~ 14.0mm) Polyamide M20x1.5 Gray"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.28"" ~ 0.55"" (7.0mm ~ 14.0mm) Polyamide M20x1.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1086-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1086-ND
Cable and Cord Grips 1920-1086-ND
"Cable Feedthrough 0.28"" ~ 0.55"" (7.0mm ~ 14.0mm) Polyamide M20x1.5 Gray"

"Cable Feedthrough 0.28"" ~ 0.55"" (7.0mm ~ 14.0mm) Polyamide M20x1.5 Gray"

Buy Now Datasheet
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene
70074543
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene 70074543
Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland

  • Maximum strain relief through clamp range
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1086-ND 70074543
Product Name Cable and Cord Grips Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
EMC Cable Gland - 4264121 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
2 suppliers
EMC Brass Cable Glands -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers