Altech Corp. Cable and Cord Grips 5308 941

Description
"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide M16x1.5 Black"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide M16x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1082-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1082-ND
Cable and Cord Grips 1920-1082-ND
"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide M16x1.5 Black"

"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide M16x1.5 Black"

Buy Now Datasheet
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene
70074559
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene 70074559
Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland

  • Maximum strain relief through clamp range
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1082-ND 70074559
Product Name Cable and Cord Grips Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Conduit Gland SEM-FAST Straight - 3805201 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Cable Glands - 1SNG601067R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details