Altech Corp. Cable and Cord Grips 5308 920

Description
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide 3/8"" NPT Black"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide 3/8"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1075-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1075-ND
Cable and Cord Grips 1920-1075-ND
"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide 3/8"" NPT Black"

"Cable Feedthrough 0.10"" ~ 0.31"" (2.5mm ~ 8.0mm) Polyamide 3/8"" NPT Black"

Buy Now Datasheet
Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm - 70074410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm
70074410
Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm 70074410
Cable Gland, Polyamide Material, Neoprene Seal, -40 to +100 °C Operating Temperature Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Cable Gland, Polyamide Material, Neoprene Seal, -40 to +100 °C Operating Temperature

  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1075-ND 70074410
Product Name Cable and Cord Grips Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
ALTH Cable Glands - 5308902 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2141081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 1.34 to 1.73 inch (34 to 44 mm)
View Details