Altech Corp. Cable and Cord Grips 5308 902

Description
"Cable Feedthrough 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1070-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1070-ND
Cable and Cord Grips 1920-1070-ND
"Cable Feedthrough 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"

"Cable Feedthrough 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Polyamide 3/4"" NPT Gray"

Buy Now Datasheet
Gland, Cable; Polyamide 6; 3/4 in. NPT;9 to 18 mm; 18.5 mm; 54 mm; Neoprene - 70075273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Polyamide 6; 3/4 in. NPT;9 to 18 mm; 18.5 mm; 54 mm; Neoprene
70075273
Gland, Cable; Polyamide 6; 3/4 in. NPT;9 to 18 mm; 18.5 mm; 54 mm; Neoprene 70075273
Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s

  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1070-ND 70075273
Product Name Cable and Cord Grips Gland, Cable; Polyamide 6; 3/4 in. NPT;9 to 18 mm; 18.5 mm; 54 mm; Neoprene
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248652 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2101340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details